"Connector Header Through Hole 14 position 0.165"" (4.20mm)"
14P VERT HDR VAL-U-LOK GW
CONN HEADER VERT 14POS 4.2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1586768-4-ND | 16R8992 | 1-1586768-4 |
| Product Name | Headers, Male Pins | 14P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |