"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
12P VERT HDR VAL-U-LOK GW
CONN HEADER VERT 12POS 4.2MM
12P VERT HDR VAL-U-LOK GW
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1586768-2-ND | 1-1586768-2 | 16R8991 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 12P Vert Hdr Val-U-Lok Gw Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |