TE Connectivity Standard Rectangular Connectors 1-1586587-6

Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.2 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.2 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1-1586587-6 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1-1586587-6
Standard Rectangular Connectors 1-1586587-6
Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.2 MM  [.047 - .122 INCH ] Connector Height : 14.1 MM  [.555 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 15 MM  [.591 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - 1.4 Wire Size (AWG) : 26 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Housing Color : Natural Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : 208567 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.2 - 3.2 MM  [.047 - .122 INCH ]
  • Connector Height : 14.1 MM  [.555 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 40.2 MM  [1.58 INCH ]
  • Product Width : 15 MM  [.591 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - 1.4
  • Wire Size (AWG) : 26 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : 208567
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
16P Val-U-Lok Bmi Vrthdr V0 Amp - Te Connectivity - 40P8359 - Newark, An Avnet Company
Chicago, IL, United States
16P Val-U-Lok Bmi Vrthdr V0 Amp - Te Connectivity
40P8359
16P Val-U-Lok Bmi Vrthdr V0 Amp - Te Connectivity 40P8359
16P VAL-U-LOK BMI VRTHDR V0

16P VAL-U-LOK BMI VRTHDR V0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1586587-6 40P8359
Product Name Standard Rectangular Connectors 16P Val-U-Lok Bmi Vrthdr V0 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers