TE Connectivity Plug & Socket Connector, Plug, 12 Position, 4.2Mm; Product Range Amp - Te Connectivity 1-1586493-2

Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.2MM; Product Range:AMP-DUAC Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.2MM; Product Range:AMP-DUAC Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 12 Position, 4.2Mm; Product Range Amp - Te Connectivity - 16M2623 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 12 Position, 4.2Mm; Product Range Amp - Te Connectivity
16M2623
Plug & Socket Connector, Plug, 12 Position, 4.2Mm; Product Range Amp - Te Connectivity 16M2623
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.2MM; Product Range:AMP-DUAC Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 4.2MM; Product Range:AMP-DUAC Series; No. of Contacts:12Contacts; Gender:Plug; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M2623
Product Name Plug & Socket Connector, Plug, 12 Position, 4.2Mm; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 65553215 - Radwell International
Specs
Geometry Straight
Voltage Rating 250 volts
View Details