"Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30631-ND | 39K0546 |
| Product Name | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 600 volts |