"Connector Header Through Hole, Right Angle 16 position 0.165"" (4.20mm)"
16P VAL-U-LOK R/A HDR V0
CONN HEADER R/A 16POS 4.2MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-1586042-6-ND | 1-1586042-6 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 9.0 amps | 9.0 amps |