TE Connectivity 1-1586041-2 PCB Header
TE Connectivity 1-1586041-2 PCB Header
TE Connectivity 1-1586041-2 PCB Header
"Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6827328 | 6827328P | A30619-ND | 39K0543 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | Through Hole Right Angle | ||
| Mounting | Through hole | Through Hole, Right Angle |