"Connector Header Through Hole 10 position 0.165"" (4.20mm)"
10P VAL-U-LOK VRT HDR W/P V0
CONN HEADER VERT 10POS 4.2MM
10P VAL-U-LOK VRT HDR W/P V0 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114797-ND | 1-1586040-0 | 09H6605 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10P Val-U-Lok Vrt Hdr W/p V0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |