"Connector Header Through Hole 16 position 0.165"" (4.20mm)"
PIN HEADER WIRE-TO-BOARD 4.2 MM
Conn Power HDR 16 POS 4.2mm Solder ST Thru-Hole 16 Terminal 1 Port Box/Tray
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A114795-ND | 792-1-1586038-6 |
| Product Name | Headers, Male Pins | Conn Power HDR 16 POS 4.2mm Solder ST Thru-Hole 16 Terminal 1 Port Box/Tray |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 9.0 amps | 9.0 amps |