Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 28AC6388 |
| Product Name | Product Range Amp Te Connectivity |
| Product Type | IC Headers |