TE Connectivity No. Of Contacts Amp - Te Connectivity 1-1586038-4.

Description
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC2721 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC2721
No. Of Contacts Amp - Te Connectivity 30AC2721
No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:14Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2721
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers