"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
HEADERS&WIRE HOUSINGS VERT HDR N
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
12P VERT HDR VAL-U-LOK V2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30607-ND | 09H6591 | 96AC5186 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity | 12P Vert Hdr Val-U-Lok V2 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts |