TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1586018-0

Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1586018-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1586018-0
Rectangular Wire & Cable Connectors & Housings 1-1586018-0
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : With Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : With

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 22.2 MM  [.874 INCH ]
  • Connector Width : 23.9 MM  [.94 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
340-1-1586018-0
9A 600V Electronic Connector 340-1-1586018-0
10 Pos 4.2mm Crimp Wire Housing, Male Pin, 9A, 600V, Panel Mount Product overview: 1-1586018-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1586018-0 can be used for catalog matching and distributor lookup.

10 Pos 4.2mm Crimp Wire Housing, Male Pin, 9A, 600V, Panel Mount Product overview: 1-1586018-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1586018-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A111927-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A111927-ND
Rectangular Connector Housings A111927-ND
"10 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"10 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334341-1-1586018-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334341-1-1586018-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334341-1-1586018-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334341-1-1586018-0 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 115860180,A111927,-1 -1586018-0-SI,1-1586 018-0-ND Base Product Number: 1586018 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334341-1-1586018-0
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 10
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 115860180,A111927,-1-1586018-0-SI,1-1586018-0-ND
Base Product Number: 1586018
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10P Pm Plug Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity - 09H6580 - Newark, An Avnet Company
Chicago, IL, United States
10P Pm Plug Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity
09H6580
10P Pm Plug Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity 09H6580
10P PM PLUG VAL-U-LOK V0 ROHS COMPLIANT: YES

10P PM PLUG VAL-U-LOK V0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1586018-0 340-1-1586018-0 A111927-ND 1334341-1-1586018-0 09H6580
Product Name Rectangular Wire & Cable Connectors & Housings 9A 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 10P Pm Plug Val-U-Lok V0 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers