Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034402-1-1579001-2
Connector Type: Wire
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
ELV: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034402-1-1579001-2 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1-1579001-2 |