TE Connectivity IC Sockets 1-1571994-0

Description
10 (1 x 10) Pos SIP Socket Gold Through Hole
Request a Quote Datasheet
Description
10 (1 x 10) Pos SIP Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1-1571994-0-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1-1571994-0-ND
IC Sockets 1-1571994-0-ND
10 (1 x 10) Pos SIP Socket Gold Through Hole

10 (1 x 10) Pos SIP Socket Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-1-1571994-0
Electronic Connector 409-1-1571994-0
CONN SOCKET SIP 10POS GOLD Product overview: 1-1571994-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-1571994-0 can be used for catalog matching and distributor lookup.

CONN SOCKET SIP 10POS GOLD Product overview: 1-1571994-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-1571994-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1-1571994-0 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-1571994-0
Sockets for ICs, Transistors 1-1571994-0
CONN SOCKET SIP 10POS GOLD

CONN SOCKET SIP 10POS GOLD

Supplier's Site Datasheet
Sip Socket, 10 Position, Through Hole; No. Of Contacts Te Connectivity - 52K3253 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 10 Position, Through Hole; No. Of Contacts Te Connectivity
52K3253
Sip Socket, 10 Position, Through Hole; No. Of Contacts Te Connectivity 52K3253
SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0.510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0.510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1571994-0-ND 409-1-1571994-0 1-1571994-0 52K3253
Product Name IC Sockets Electronic Connector Sockets for ICs, Transistors Sip Socket, 10 Position, Through Hole; No. Of Contacts Te Connectivity
Connector Type SIP
Unlock Full Specs
to access all available technical data