The DIP Socket, 32Pos, 2.54Mm, Th (part number 20R9864) from TE Connectivity is designed for reliable connections between integrated circuit (IC) devices and printed circuit boards (PCBs). It features 32 contacts with a pitch spacing of 2.54 mm and a row pitch of 15.24 mm. The contact material is beryllium copper, and the contacts are tin plated, ensuring compatibility with RoHS standards. This socket is suitable for various applications, including intelligent buildings, medical devices, and military systems. It allows for quick IC mating and unmating, facilitating easy field IC replacement and system upgrades. The design includes precision four-finger inner contacts, which enhance reliability and ease of insertion. The socket is also designed for automatic machine insertion, making it efficient for assembly processes. Engineers considering this product should note its contact rating of 3 Amps per pin and a maximum contact resistance of 10 milliohms, which contribute to its performance in demanding environments.
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
PCB Connectors
DIP SOCKET, 32POS, 2.54MM, TH; No. of Contacts:32Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1571550-0-ND | 1-1571550-0 | 20R9864 |
| Product Name | IC Sockets | Dip Socket, 32Pos, 2.54Mm, Th; No. Of Contacts Te Connectivity | |
| Mounting | Through Hole |