TE Connectivity Product Range Te Connectivity 1-1564559-4

Description
Product Range:MCON Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Tyco 1718756, 1718758, 1718760 & 1718762 MCON Male Terminals RoHS Compliant: Yes
Description
Product Range:MCON Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Tyco 1718756, 1718758, 1718760 & 1718762 MCON Male Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 75T9624 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
75T9624
Product Range Te Connectivity 75T9624
Product Range:MCON Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:Tyco 1718756, 1718758, 1718760 & 1718762 MCON Male Terminals RoHS Compliant: Yes

Product Range:MCON Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4mm; For Use With:Tyco 1718756, 1718758, 1718760 & 1718762 MCON Male Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T9624
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details