TE Connectivity Plug Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1564559-1

Description
PLUG HOUSING, 4POS, GF PBT, BLACK; PRODUCT RANGE:MCON SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES
Description
PLUG HOUSING, 4POS, GF PBT, BLACK; PRODUCT RANGE:MCON SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity - 43AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity
43AC9703
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity 43AC9703
PLUG HOUSING, 4POS, GF PBT, BLACK; PRODUCT RANGE:MCON SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

PLUG HOUSING, 4POS, GF PBT, BLACK; PRODUCT RANGE:MCON SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9703
Product Name Plug Housing, 4Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details