TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 1-1564544-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity - 96X6491 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
96X6491
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 96X6491
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP Heavy Duty Sealed Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Plug, 2Pos Rohs Compliant Te Connectivity - 69AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos Rohs Compliant Te Connectivity
69AH9610
Automotive Conn Housing, Plug, 2Pos Rohs Compliant Te Connectivity 69AH9610
AUTOMOTIVE CONN HOUSING, PLUG, 2POS ROHS COMPLIANT: YES

AUTOMOTIVE CONN HOUSING, PLUG, 2POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96X6491
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details