TE Connectivity Rectangular Connector Housings 1-1564544-1

Description
"2 Rectangular Connectors - Housings Plug Black 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1-1564544-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1564544-1-ND
Rectangular Connector Housings 1-1564544-1-ND
"2 Rectangular Connectors - Housings Plug Black 0.354"" (9.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.354"" (9.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365911-1-1564544-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365911-1-1564544-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365911-1-1564544-1
Win Source Part Number: 1365911-1-1564544-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 140°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Heavy Duty Sealed Connector Series, MCP 6.3 Package: Bulk Product Status: Active Features: Sealed Base Product Number: 1564544 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 2 Number of Rows: 1 Fastening Type: Slide-On Note: Contacts Not Included Pitch: 0.354" (9.00mm)

Win Source Part Number: 1365911-1-1564544-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Heavy Duty Sealed Connector Series, MCP 6.3
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1564544
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 2
Number of Rows: 1
Fastening Type: Slide-On
Note: Contacts Not Included
Pitch: 0.354" (9.00mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1564544-1-ND 1365911-1-1564544-1 1-1564544-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details