TE Connectivity ™ TE Connectivity 1-1564542-1 HDSCS Series, 2-Position Sealed Receptacle Housing 1-1564542-1

Description
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance. TE Connectivity 1-1564542-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 2 Accepts AMP MCP 6.3/4.8K Female Terminals; 30146, 30147, 30148 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A
Request a Quote Datasheet
Description
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance. TE Connectivity 1-1564542-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 2 Accepts AMP MCP 6.3/4.8K Female Terminals; 30146, 30147, 30148 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 1-1564542-1 HDSCS Series, 2-Position Sealed Receptacle Housing - 30140 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1-1564542-1 HDSCS Series, 2-Position Sealed Receptacle Housing
30140
TE Connectivity 1-1564542-1 HDSCS Series, 2-Position Sealed Receptacle Housing 30140
HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance. TE Connectivity 1-1564542-1 HDSCS Series Category: HDSCS Connectors Manufacturer: TE Connectivity Component Type: Female Receptacle Number of Circuits: 2 Accepts AMP MCP 6.3/4.8K Female Terminals; 30146, 30147, 30148 HDSCS connectors utilize the common AMP MCP stamped and formed contact system Seal attached to receptacle IP67 rated 60VDC; 40A

HDSCS sealed connectors are designed to meet the rigorous demands of the commercial vehicle industry and off-road applications that require the highest standards of performance.

  • TE Connectivity 1-1564542-1 HDSCS Series
  • Category: HDSCS Connectors
  • Manufacturer: TE Connectivity
  • Component Type: Female Receptacle
  • Number of Circuits: 2
  • Accepts AMP MCP 6.3/4.8K Female Terminals; 30146, 30147, 30148
  • HDSCS connectors utilize the common AMP MCP stamped and formed contact system
  • Seal attached to receptacle
  • IP67 rated
  • 60VDC; 40A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 30140
Product Name TE Connectivity 1-1564542-1 HDSCS Series, 2-Position Sealed Receptacle Housing
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6848-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details