TE Connectivity Automotive Housing, 4Pos, Plug, Pbt-Gf; Product Range Te Connectivity 1-1564536-1

Description
AUTOMOTIVE HOUSING, 4POS, PLUG, PBT-GF; Product Range:HDSCS Series; Gender:Plug; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, 4POS, PLUG, PBT-GF; Product Range:HDSCS Series; Gender:Plug; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 4Pos, Plug, Pbt-Gf; Product Range Te Connectivity - 26AH0400 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 4Pos, Plug, Pbt-Gf; Product Range Te Connectivity
26AH0400
Automotive Housing, 4Pos, Plug, Pbt-Gf; Product Range Te Connectivity 26AH0400
AUTOMOTIVE HOUSING, 4POS, PLUG, PBT-GF; Product Range:HDSCS Series; Gender:Plug; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 4POS, PLUG, PBT-GF; Product Range:HDSCS Series; Gender:Plug; No. of Positions:4Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0400
Product Name Automotive Housing, 4Pos, Plug, Pbt-Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details