TE Connectivity Plug Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1564526-1

Description
PLUG HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4mm; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4mm; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity - 43AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity
43AC9702
Plug Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity 43AC9702
PLUG HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4mm; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:4mm; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9702
Product Name Plug Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details