TE Connectivity Automotive Conn Housing, Plug, 8Pos; Product Range Te Connectivity 1-1564522-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 8Pos; Product Range Te Connectivity - 17AH9616 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 8Pos; Product Range Te Connectivity
17AH9616
Automotive Conn Housing, Plug, 8Pos; Product Range Te Connectivity 17AH9616
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9616
Product Name Automotive Conn Housing, Plug, 8Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details