TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity 1-1564520-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:HDSCS Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP HDSCS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:HDSCS Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP HDSCS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity - 17AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity
17AH9615
Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity 17AH9615
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:HDSCS Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP HDSCS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:HDSCS Series; Gender:Plug; No. of Positions:12Ways; For Use With:AMP HDSCS Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9615
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details