TE Connectivity Rectangular Connectors - 1-1564520-1 1-1564520-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 847619-1-1564520-1 Series: Heavy Duty Sealed Connector Series, MCP 1.5K Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1564520 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 220 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1-1564520-1-ND, 1734-1-1564520-1, -1-1564520-1-SI, -1-1564520-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 847619-1-1564520-1 Series: Heavy Duty Sealed Connector Series, MCP 1.5K Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1564520 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 220 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1-1564520-1-ND, 1734-1-1564520-1, -1-1564520-1-SI, -1-1564520-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1564520-1 - 847619-1-1564520-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1564520-1
847619-1-1564520-1
Rectangular Connectors - 1-1564520-1 847619-1-1564520-1
Manufacturer: TE Connectivity Win Source Part Number: 847619-1-1564520-1 Series: Heavy Duty Sealed Connector Series, MCP 1.5K Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1564520 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 220 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1-1564520-1-ND, 1734-1-1564520-1, -1-1564520-1-SI, -1-1564520-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 847619-1-1564520-1
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1564520
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 220
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 1-1564520-1-ND, 1734-1-1564520-1, -1-1564520-1-SI, -1-1564520-1-CSI

Buy Now Datasheet
Rectangular Connector Housings - 1734-1-1564520-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1564520-1-ND
Rectangular Connector Housings 1734-1-1564520-1-ND
"12 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"12 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-1564520-1
Automotive Electronic Connector 2026-1-1564520-1
Automotive Connectors 12POS, TAB 1.6X0.6, TAB HSG, ASSY Product overview: 1-1564520-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1564520-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 12POS, TAB 1.6X0.6, TAB HSG, ASSY Product overview: 1-1564520-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1564520-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 8087967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
8087967
Automotive Connectors 8087967
TE Connectivity 1-1564520-1

TE Connectivity 1-1564520-1

Supplier's Site
Automotive Connectors - 8087967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
8087967P
Automotive Connectors 8087967P
TE Connectivity 1-1564520-1

TE Connectivity 1-1564520-1

Supplier's Site
Automotive Connectors - 1615100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1615100
Automotive Connectors 1615100
TE Connectivity 1-1564520-1

TE Connectivity 1-1564520-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 847619-1-1564520-1 1734-1-1564520-1-ND 2026-1-1564520-1 1-1564520-1 8087967 8087967P
Product Name Rectangular Connectors - 1-1564520-1 Rectangular Connector Housings Automotive Electronic Connector Automotive Connectors Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details