TE Connectivity Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity 1-1564516-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity - 17AH9613 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity
17AH9613
Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity 17AH9613
AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 10POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:10Positions; For Use With:AMP Heavy Duty Sealed Series Pin Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9613
Product Name Automotive Conn Housing, Plug, 10Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details