TE Connectivity Rectangular Connector Housings 1-1564416-1

Description
"8 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"8 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A126695-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126695-ND
Rectangular Connector Housings A126695-ND
"8 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"8 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Rectangular Connectors - 1-1564416-1 - 847955-1-1564416-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1564416-1
847955-1-1564416-1
Rectangular Connectors - 1-1564416-1 847955-1-1564416-1
Manufacturer: TE Connectivity Win Source Part Number: 847955-1-1564416-1 Series: Heavy Duty Sealed Connector Series, MCP 1.5K Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1564416 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-1564416-1-LSI, -1-1564416-1-SI, A126695, -1-1564416-1-CSI, 1-1564416-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 847955-1-1564416-1
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1564416
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-1564416-1-LSI, -1-1564416-1-SI, A126695, -1-1564416-1-CSI, 1-1564416-1-ND

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 1839144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839144
Automotive Connectors 1839144
TE Connectivity 1-1564416-1

TE Connectivity 1-1564416-1

Supplier's Site
Automotive Connectors - 1839058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839058
Automotive Connectors 1839058
TE Connectivity 1-1564416-1

TE Connectivity 1-1564416-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1-1564416-1
Electronic Connector 340-1-1564416-1
8 Pos Wire Housing, Crimp, Straight, PBT, IP67, 140°C Product overview: 1-1564416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1564416-1 can be used for catalog matching and distributor lookup.

8 Pos Wire Housing, Crimp, Straight, PBT, IP67, 140°C Product overview: 1-1564416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1564416-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126695-ND 847955-1-1564416-1 1-1564416-1 1839144 340-1-1564416-1
Product Name Rectangular Connector Housings Rectangular Connectors - 1-1564416-1 Automotive Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details