TE Connectivity Plug Housing, 8Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1564416-1

Description
PLUG HOUSING, 8POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
PLUG HOUSING, 8POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 8Pos, Gf Pbt, Black; Product Range Te Connectivity - 96X6480 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 8Pos, Gf Pbt, Black; Product Range Te Connectivity
96X6480
Plug Housing, 8Pos, Gf Pbt, Black; Product Range Te Connectivity 96X6480
PLUG HOUSING, 8POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

PLUG HOUSING, 8POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Plug; No. of Positions:8Positions; For Use With:AMP MCP 6.3, 4.8K, 2.8 & 1.5K Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96X6480
Product Name Plug Housing, 8Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details