15POS, MIXED,REC HSG,SEALED,AS
15 Pos Wire Housing, Crimp, Female Socket, PBT, IP67, Black Product overview: 1-1563878-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1563878-1 can be used for catalog matching and distributor lookup.
15 Rectangular Connectors - Housings Receptacle Black
Connectors
Connectors
TE Connectivity 1-1563878-1
TE Connectivity 1-1563878-1
Win Source Part Number: 1365734-1-1563878-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Heavy Duty Sealed Connector Series, MCP 1.5K/2.8
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1563878
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 15
Number of Rows: 2
Fastening Type: Slide-On
Note: Contacts Not Included
Row Spacing: 0.236" (6.00mm)
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1563878-1 | 340-1-1563878-1 | A126713-ND | 1-1563878-1 | 1839105 | 1365734-1-1563878-1 |
| Product Name | Connectors Unreviewed | Electronic Connector | Rectangular Connector Housings | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Gender | Female / Jack | Male / Plug; Female / Jack |