TE Connectivity Automotive Conn Housing, Rcpt, 15Pos; Product Range Te Connectivity 1-1563878-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 15Pos; Product Range Te Connectivity - 17AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 15Pos; Product Range Te Connectivity
17AH9610
Automotive Conn Housing, Rcpt, 15Pos; Product Range Te Connectivity 17AH9610
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:15Positions; For Use With:AMP Heavy Duty Sealed Series Socket Contacts; IP Rating:IP67; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9610
Product Name Automotive Conn Housing, Rcpt, 15Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details