TE Connectivity Rcpt Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1563759-1

Description
RCPT HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
RCPT HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity - 26W7527 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity
26W7527
Rcpt Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity 26W7527
RCPT HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

RCPT HOUSING, 18POS, GF PBT, BLACK; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:AMP MCP 1.5K Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26W7527
Product Name Rcpt Housing, 18Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details