Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 18 G [.635 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1
Contact Features Contact Material : AgSnO
Dimensions Product Height : 15.7 MM [.618 INCH ] Product Length : 29 MM [1.14 INCH ] Product Width : 21.5 MM [.846 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 640 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder
Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 20 - 30, 10 - 20 Height Class (Mechanical) (MM) : 15 - 16 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25
Packaging Features Packaging Method : Carton & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 105
Body Features
- Enclosure Type : Flux Proof Automatic Soldering & Washable
- Product Weight : 18 G [.635 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form B SPST-NC
- Contact Number of Poles : 1
Contact Features
Dimensions
- Product Height : 15.7 MM [.618 INCH ]
- Product Length : 29 MM [1.14 INCH ]
- Product Width : 21.5 MM [.846 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .9
- Coil Resistance (OHM) : 640
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 20
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 480
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
- Product Mounting Feature Type : Locating Post
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder
Other
- Coil Power Rating Class (WATT) : .8 - 1
- Contact Current Class (AMP) : 20 - 30, 10 - 20
- Height Class (Mechanical) (MM) : 15 - 16
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 20 - 25
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range (DEGC) : -40 - 105