TE Connectivity Sockets for ICs, Transistors 1-1554653-1

Description
CONN SOCKET LGA 2011POS GOLD
Datasheet
Description
CONN SOCKET LGA 2011POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 1-1554653-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-1554653-1
Sockets for ICs, Transistors 1-1554653-1
CONN SOCKET LGA 2011POS GOLD

CONN SOCKET LGA 2011POS GOLD

Supplier's Site Datasheet
Lga Socket, 2011 Position, Smd; No. Of Contacts Te Connectivity - 59T4396 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 2011 Position, Smd; No. Of Contacts Te Connectivity
59T4396
Lga Socket, 2011 Position, Smd; No. Of Contacts Te Connectivity 59T4396
LGA SOCKET, 2011 POSITION, SMD; No. of Contacts:2011Contact s; Connector Type:LGA Socket; Pitch Spacing:1.016mm; Product Range:-; Row Pitch:0.881mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 2011 POSITION, SMD; No. of Contacts:2011Contacts; Connector Type:LGA Socket; Pitch Spacing:1.016mm; Product Range:-; Row Pitch:0.881mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Socket Assy Lga2011, 0.76Au Amp - Te Connectivity - 40AJ9329 - Newark, An Avnet Company
Chicago, IL, United States
Socket Assy Lga2011, 0.76Au Amp - Te Connectivity
40AJ9329
Socket Assy Lga2011, 0.76Au Amp - Te Connectivity 40AJ9329
SOCKET ASSY LGA2011, 0.76Au

SOCKET ASSY LGA2011, 0.76Au

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1554653-1 59T4396
Product Name Sockets for ICs, Transistors Lga Socket, 2011 Position, Smd; No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data