Body Features Ejector Type : Push-Pull
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5
Dimensions Profile Height from PCB : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 5000
Other Comment : Economic version.
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450
Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Ejector Type : Push-Pull
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5
Dimensions Profile Height from PCB : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 5000
Other Comment : Economic version.
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450
Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Ejector Type : Push-Pull
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5
Dimensions Profile Height from PCB : 1.5 MM [.059 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Connector Stabilization Ribs : Without Contact Retention : No PCB Mounting Style : Surface Mount
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 5000
Other Comment : Economic version.
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1450
Product Type Features Card Guide Slots : Without Card Stop : Without Compatible Card : 2FF mini SIM Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Ejector Type : Push-Pull
Configuration Features
Card Detection Switch : Without
Card Insertion Style : Normal Insertion
Number of Loaded Positions : 6
Number of Positions : 6
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : .5
Dimensions
Profile Height from PCB : 1.5 MM [.059 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Color : Black
Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Connector Stabilization Ribs : Without
Contact Retention : No
PCB Mounting Style : Surface Mount
Operation/Application
Circuit Application : Signal
Durability Rating (CYCLE) : 5000
Other
Comment : Economic version.
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 1450
Product Type Features
Card Guide Slots : Without
Card Stop : Without
Compatible Card : 2FF mini SIM
Connector & Contact Terminates To : Printed Circuit Board
Module Type : SIM (Security Identity Module)
Product Type : Connector
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]