TE Connectivity Housings, Boots 1-154719-0

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106865-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106865-ND
Housings, Boots A106865-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-154719-0
Electronic Connector 340-1-154719-0
1 Pos Wire-to-Wire Receptacle, Nylon, Quick Connect, 20-16AWG Product overview: 1-154719-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-154719-0 can be used for catalog matching and distributor lookup.

1 Pos Wire-to-Wire Receptacle, Nylon, Quick Connect, 20-16AWG Product overview: 1-154719-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-154719-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 1-154719-0 - 1000996-1-154719-0 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-154719-0
1000996-1-154719-0
Terminals - 1-154719-0 1000996-1-154719-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000996-1-154719-0 Number of Positions: 1 Color: Natural Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000996-1-154719-0
Number of Positions: 1
Color: Natural
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Housings, Boots - 1-154719-0 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-154719-0
Housings, Boots 1-154719-0
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106865-ND 340-1-154719-0 1000996-1-154719-0 1-154719-0
Product Name Housings, Boots Electronic Connector Terminals - 1-154719-0 Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers