TE Connectivity Barrier Strips 1-1546867-5

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 144.42 MM  [5.686 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 144.42 MM  [5.686 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1546867-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1546867-5
Barrier Strips 1-1546867-5
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 144.42 MM  [5.686 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Termination Features Bottom Termination Type : Quick Connect Tab Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 15
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 144.42 MM  [5.686 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Block Style : Insulated Turret
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel

Termination Features


  • Bottom Termination Type : Quick Connect Tab

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1546867-5
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Barrier Strips - 1-1546158-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Barrier Strips - 1-1546328-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546328-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details