TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1-1546723-0

Description
Win Source Part Number: 1316219-1-1546723-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Number of Wire Entries: 10 Mounting Type: Chassis, Panel; Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1546723
Request a Quote Datasheet
Description
Win Source Part Number: 1316219-1-1546723-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Number of Wire Entries: 10 Mounting Type: Chassis, Panel; Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1546723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1316219-1-1546723-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1316219-1-1546723-0
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1316219-1-1546723-0
Win Source Part Number: 1316219-1-1546723-0 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: JC6, Buchanan Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Number of Wire Entries: 10 Mounting Type: Chassis, Panel; Through Hole Temperature Range - Operating: 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1546723

Win Source Part Number: 1316219-1-1546723-0
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: JC6, Buchanan
Pitch: 0.375" (9.53mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 10
Number of Wire Entries: 10
Mounting Type: Chassis, Panel; Through Hole
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1546723

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1316219-1-1546723-0
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Circular Connector Assemblies - CLB.015.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers