TE Connectivity 6Pcr-13-007=#6 Tribarrier Te Connectivity 1-1546399-8

Description
6PCR-13-007=#6 TRIBARRIER
Description
6PCR-13-007=#6 TRIBARRIER
Datasheet
Datasheet Summary
Powered by GS/AI

The 6Pcr-13-007=#6 Tribarrier from TE Connectivity is a tri-barrier style terminal block designed for versatile applications. It features three walls surrounding each terminal screw, providing enhanced protection for field wiring. This product supports a centerline spacing of 0.4375 inches and accommodates wire sizes ranging from 12 to 22 AWG. It is rated for a maximum current of 25A and a maximum voltage of 300/600V, making it suitable for various industrial and automation applications. The barrier strip is compatible with a range of accessories, including quick connect tabs and jumpers, allowing for customization based on specific project needs. Its robust design and quality plating ensure reliable connections and durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 6Pcr-13-007=#6 Tribarrier from TE Connectivity is a tri-barrier style terminal block designed for versatile applications. It features three walls surrounding each terminal screw, providing enhanced protection for field wiring. This product supports a centerline spacing of 0.4375 inches and accommodates wire sizes ranging from 12 to 22 AWG. It is rated for a maximum current of 25A and a maximum voltage of 300/600V, making it suitable for various industrial and automation applications. The barrier strip is compatible with a range of accessories, including quick connect tabs and jumpers, allowing for customization based on specific project needs. Its robust design and quality plating ensure reliable connections and durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
6Pcr-13-007=#6 Tribarrier Te Connectivity - 20R9773 - Newark, An Avnet Company
Chicago, IL, United States
6Pcr-13-007=#6 Tribarrier Te Connectivity
20R9773
6Pcr-13-007=#6 Tribarrier Te Connectivity 20R9773
6PCR-13-007=#6 TRIBARRIER

6PCR-13-007=#6 TRIBARRIER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20R9773
Product Name 6Pcr-13-007=#6 Tribarrier Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details