The 18P.563" Dr Barrier Strip from TE Connectivity is designed for use in various applications including machine controls, power supplies, and HVAC controls. It features a double row configuration with a centerline spacing of 0.563 inches, accommodating up to 18 circuits. The barrier strip supports a maximum current of 30A and a maximum voltage of 600V, making it suitable for high-power applications. It accepts wire sizes ranging from 10 to 22 AWG, depending on the specific application. The product includes options for panel mounting and is compatible with a range of accessories such as quick connect tabs and jumpers, enhancing its versatility in different setups.
"18 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws"
18P.563" DR BARRIER STRIP
Buchanan - Te Connectivity
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A111918-ND | 16R8918 |
| Product Name | Barrier Blocks | 18P.563" Dr Barrier Strip Buchanan - Te Connectivity |
| Mounting | Chassis, Panel |