TE Connectivity ™ Pluggable Terminal Blocks 1-1546108-2

Description
Pluggable Terminal Blocks 12P R/A PLUG 5.08MM 300V 15A Gray
Datasheet
Description
Pluggable Terminal Blocks 12P R/A PLUG 5.08MM 300V 15A Gray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1-1546108-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1546108-2
Pluggable Terminal Blocks 1-1546108-2
Pluggable Terminal Blocks 12P R/A PLUG 5.08MM 300V 15A Gray

Pluggable Terminal Blocks 12P R/A PLUG 5.08MM 300V 15A Gray

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1-1546108-2
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details