TE Connectivity Terminal Blocks 1-1546105-9

Description
19 POS 5.08MM LH PLUG BLCK
Request a Quote Datasheet
Description
19 POS 5.08MM LH PLUG BLCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1-1546105-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1546105-9
Terminal Blocks 1-1546105-9
19 POS 5.08MM LH PLUG BLCK

19 POS 5.08MM LH PLUG BLCK

Buy Now
Headers, Plugs and Sockets - 1-1546105-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1-1546105-9-ND
Headers, Plugs and Sockets 1-1546105-9-ND
"19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

"19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
19 Pos 5.08Mm Lh Plug Blck Rohs Compliant Buchanan - Te Connectivity - 09H6420 - Newark, An Avnet Company
Chicago, IL, United States
19 Pos 5.08Mm Lh Plug Blck Rohs Compliant Buchanan - Te Connectivity
09H6420
19 Pos 5.08Mm Lh Plug Blck Rohs Compliant Buchanan - Te Connectivity 09H6420
19 POS 5.08MM LH PLUG BLCK ROHS COMPLIANT: YES

19 POS 5.08MM LH PLUG BLCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546105-9 1-1546105-9-ND 09H6420
Product Name Terminal Blocks Headers, Plugs and Sockets 19 Pos 5.08Mm Lh Plug Blck Rohs Compliant Buchanan - Te Connectivity
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S03 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details