TE Connectivity
Magnet Wire Terminals
1-1534686-1
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63, .4 - .56 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Identification Marking Identification Number : 12
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 60000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63, .4 - .56 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Identification Marking Identification Number : 12
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 60000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63, .4 - .56 Product Length : 8.2 MM [.322 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 8.2 MM [.322 INCH ]
Identification Marking Identification Number : 12
Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 60000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1 MM [.039 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .4 - .63, .4 - .56
- Product Length : 8.2 MM [.322 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 8.2 MM [.322 INCH ]
Identification Marking
- Identification Number : 12
Mechanical Attachment
- Mating Retention Type : Barbs
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 60000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1534686-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Features
RoHS
North American
15 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details