TE Connectivity Receptacle Housing, 8Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-1534229-1

Description
RECEPTACLE HOUSING, 8POS, GF PBT, BLACK; PRODUCT RANGE:MQS SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASSROHS COMPLIANT: YES
Description
RECEPTACLE HOUSING, 8POS, GF PBT, BLACK; PRODUCT RANGE:MQS SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASSROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 8Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 38AC2694 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 8Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
38AC2694
Receptacle Housing, 8Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 38AC2694
RECEPTACLE HOUSING, 8POS, GF PBT, BLACK; PRODUCT RANGE:MQS SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASSROHS COMPLIANT: YES

RECEPTACLE HOUSING, 8POS, GF PBT, BLACK; PRODUCT RANGE:MQS SERIES; CONNECTOR MOUNTING:CABLE MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASSROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2694
Product Name Receptacle Housing, 8Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details