TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 1-1534155-1

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity - 45W5647 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
45W5647
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 45W5647
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 1355719, 928918, 963716 Automotive Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W5647
Product Name Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details