TE Connectivity Rcpt Housing, 21Pos, Gf Pbt, Black; Product Range Te Connectivity 1-1534127-1

Description
RCPT HOUSING, 21POS, GF PBT, BLACK; PRODUCT RANGE:LEAVYSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:5MM; FOR USE WITH:AMP MCP 2.8 SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
Description
RCPT HOUSING, 21POS, GF PBT, BLACK; PRODUCT RANGE:LEAVYSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:5MM; FOR USE WITH:AMP MCP 2.8 SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 21Pos, Gf Pbt, Black; Product Range Te Connectivity - 43AC9699 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 21Pos, Gf Pbt, Black; Product Range Te Connectivity
43AC9699
Rcpt Housing, 21Pos, Gf Pbt, Black; Product Range Te Connectivity 43AC9699
RCPT HOUSING, 21POS, GF PBT, BLACK; PRODUCT RANGE:LEAVYSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:5MM; FOR USE WITH:AMP MCP 2.8 SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

RCPT HOUSING, 21POS, GF PBT, BLACK; PRODUCT RANGE:LEAVYSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:5MM; FOR USE WITH:AMP MCP 2.8 SERIES SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9699
Product Name Rcpt Housing, 21Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details