TE Connectivity Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity 1-1534126-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP LEAVYSEAL Series Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP LEAVYSEAL Series Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity - 17AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity
17AH9609
Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity 17AH9609
AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:AMP LEAVYSEAL Series Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 15POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:15Positions; For Use With:AMP LEAVYSEAL Series Socket Contacts; IP Rating:IP67, IP6K9K; Voltage Rating:28VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9609
Product Name Automotive Conn Housing, Rcpt, 15Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details