TE Connectivity Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 1-1534113-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 17AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
17AH9608
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 17AH9608
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9608
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details