Electronic Component
Win Source Part Number: 1192099-1-1534096-1
Category: Connectors, Interconnects>Rectan
Series: Micro Quadlok
Number of Positions: 12
Package: Bulk
Accessory Type: Cap (Cover)
For Use With/Related Products: Micro Quadlok Series
Standard Package: 2,500
Alternative Parts (Cross-Reference): 1-1534096-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1-1534096-1-LSI,1-1
Base Product Number: 1534096
Connector Cap (Cover) For Micro Quadlok Series
MQS ABDECKKAPPE2X6P
| Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1534096-1 | 1-1534096-1 | 1192099-1-1534096-1 | A127766-ND | 40AJ9301 |
| Product Name | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories | Mqs Abdeckkappe2X6P Amp - Te Connectivity | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |