1-1532277-1 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1-1532277-1
Description
Body Features Flying Leads Length : 4.37 MM [.172 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Mechanical Attachment Mounting Hardware : Jackpost Assembly
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flying Leads Length : 4.37 MM [.172 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Mechanical Attachment Mounting Hardware : Jackpost Assembly
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Microminiature & Nanominiature D Connectors
1-1532277-1
Microminiature & Nanominiature D Connectors
1-1532277-1
Body Features Flying Leads Length : 4.37 MM [.172 INCH ] Shell Plating Material : Cadmium
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Mechanical Attachment Mounting Hardware : Jackpost Assembly
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Flying Leads Length : 4.37 MM [.172 INCH ]
Shell Plating Material : Cadmium
Configuration Features
Number of Positions : 25
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Gold
Contact Type : Socket
Mechanical Attachment
Mounting Hardware : Jackpost Assembly
Product Type Features
Compatible With Discrete Wire Type : Solid
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads